SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
SNAP-ACTION BRACKET PC MOUNT PUSHBUTTON
Pushbutton Switches DPDT ON(ON) .350" BUSHING PC TERM .4VA
SWITCH PUSH DPDT 0.4VA 28V
| New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2300-MB2461S1G30 | MB2461S1G30 | MB2461S1G30 | MB2461S1G30 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Pin | |||
| Features | RoHS | |||
| Max AC Voltage Rating | 28 volts | 28 volts |