TE Connectivity Pushbutton Switches MPG406N

Description
Pushbutton Switch 4PDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch 4PDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1960-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1960-ND
Pushbutton Switches 450-1960-ND
Pushbutton Switch 4PDT Standard Panel Mount, Rear

Pushbutton Switch 4PDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MPG406N
Switches - Pushbutton Switches MPG406N
SWITCH PUSHBUTTON 4PDT 6A 125V

SWITCH PUSHBUTTON 4PDT 6A 125V

Supplier's Site
Switch, Pushbutton, 4Pdt, 6A; Product Range Alcoswitch Te Connectivity - 96B5028 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 4Pdt, 6A; Product Range Alcoswitch Te Connectivity
96B5028
Switch, Pushbutton, 4Pdt, 6A; Product Range Alcoswitch Te Connectivity 96B5028
SWITCH, PUSHBUTTON, 4PDT, 6A; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 4PDT, 6A; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:4PDT; Switch Operation:On-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPG406N
Pushbutton Switches MPG406N
Pushbutton Switches 4PDT PUSH ON/OFF

Pushbutton Switches 4PDT PUSH ON/OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1960-ND MPG406N 96B5028 MPG406N
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, 4Pdt, 6A; Product Range Alcoswitch Te Connectivity Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) On-On
Switching Mechanism 4PDT 4PDT 4PDT
Terminal Type Solder Terminals Solder Terminals Solder Lug
Max Current Rating 4 to 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-7044-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Illuminated Flush Mounted Momentary Push Buttons - 2ALF3LB-230 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Features Has CE Certification; Has CSA Certification; Illuminated Switch
Max AC Voltage Rating 230 volts
View Details
2 suppliers