Pushbutton Switches 8A 125VAC Latching Round LED
SWITCH PUSHBUTTON SPDT 8A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MDP16EER3110B | MDP16EER3110B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch | |
| Actuator Specifications | Flush Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Solder Terminals |