Pushbutton Switch DPDT Standard Panel Mount, Rear
Pushbutton Switches DPDT PP PC MOUNT
SWITCH, PUSHBUTTON, DPDT, 6A; Product Range:MPG Series; Panel Cutout Diameter:11.9mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:6A RoHS Compliant: Yes
SWITCH PUSHBUTTON DPDT 6A 125V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1082-ND | MPG206RPC | 61F759 | MPG206RPC |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Dpdt, 6A; Product Range Alcoswitch Te Connectivity | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |