TE Connectivity Pushbutton Switches MPA406R

Description
Pushbutton Switch 4PDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch 4PDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1079-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1079-ND
Pushbutton Switches 450-1079-ND
Pushbutton Switch 4PDT Standard Panel Mount, Rear

Pushbutton Switch 4PDT Standard Panel Mount, Rear

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1080048-MPA406R
Switches - Pushbutton Switches 1080048-MPA406R
Win Source Part Number: 1080048-MPA406R Category: Switches>Pushbutton Switches Series: MPA Type: Standard Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 25 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: 4PDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): TL4201EEYA; PBH4UEESNPNAGV; PBH4UOANAGX; MB2185SB3W01-EC; PHA4UEE; F4UEE3-1437567-8; 3-1437567-8 .; MPA-406R; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC), 4A (DC) REACH Status: REACH Affected HTSUS: 8536.50.9035 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 3-1437567-8,450-1079 ,-MPA406R-SI Base Product Number: MPA4

Win Source Part Number: 1080048-MPA406R
Category: Switches>Pushbutton Switches
Series: MPA
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: 4PDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): TL4201EEYA; PBH4UEESNPNAGV; PBH4UOANAGX; MB2185SB3W01-EC; PHA4UEE; F4UEE3-1437567-8; 3-1437567-8 .; MPA-406R;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC), 4A (DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9035
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 3-1437567-8,450-1079,-MPA406R-SI
Base Product Number: MPA4

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MPA406R
Pushbutton Switches MPA406R
Pushbutton Switches 4PDT MOM PNL MT

Pushbutton Switches 4PDT MOM PNL MT

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset - 70156053 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset
70156053
Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset 70156053
Features 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications Contacts: Silver Clad Copper with Gold Flash Case Material: Thermoset Actuator Material: Nickel-Plated Copper Alloy Terminals: Copper with Gold Flash Terminal Seal: Molded In MPS Material Specifications Contacts: Silver Case Material: Epoxy Resin Actuator Material: Copper Alloy, Nickel-Plated Terminals: Silver Terminal Seal: Epoxy

Features

  • 1⁄4-40 Threaded Bushing Diameter MPA/MPE/MPG Material Specifications
  • Contacts: Silver Clad Copper with Gold Flash
  • Case Material: Thermoset
  • Actuator Material: Nickel-Plated Copper Alloy
  • Terminals: Copper with Gold Flash
  • Terminal Seal: Molded In MPS Material Specifications
  • Contacts: Silver
  • Case Material: Epoxy Resin
  • Actuator Material: Copper Alloy, Nickel-Plated
  • Terminals: Silver
  • Terminal Seal: Epoxy
Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
MPA406R
Switches - Pushbutton Switches MPA406R
SWITCH PUSHBUTTON 4PDT 6A 125V

SWITCH PUSHBUTTON 4PDT 6A 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1079-ND 1080048-MPA406R MPA406R 70156053 MPA406R
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; 4PDT Momentary Contact
Switching Mechanism 4PDT 4PDT
Terminal Type Solder Terminals Solder Lug Wire Lug Solder Terminals
Max Current Rating 4 to 6 amps 6 amps 4 to 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2532789-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Max Current Rating 3 amps
View Details
ComEx Global illuminated push button module - comex global illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details