TE Connectivity Pushbutton Switches MPE206N

Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Panel Mount, Rear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-1072-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1072-ND
Pushbutton Switches 450-1072-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1084489-MPE206N
Switches - Pushbutton Switches 1084489-MPE206N
Win Source Part Number: 1084489-MPE206N Category: Switches>Pushbutton Switches Series: MPE Type: Standard Termination Style: Solder Lug Package: Bulk Ingress Protection: Splash Proof Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 100 Panel Cutout Dimensions: Circular - 6.35mm Dia Circuit: DPDT Switch Function: On-On Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Actuator Marking: No Marking Mounting Type: Panel Mount, Rear Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): P227EE2B18A; UB26KKW015F-FF; P227EE2B20B; P227EE2B20A; 820KMZQ; UB225SKW03N-4JB4-143 7567-4; MPE-206N; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable Current Rating (Amps): 6A (AC), 4A (DC) REACH Status: REACH Affected HTSUS: 8536.50.9035 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 414375674,-MPE206N-S I,450-1072,-4-143756 7-4-SI-ND,4-1437567- 4,-4-1437567-4-SI Base Product Number: MPE206 Product Status: Obsolete

Win Source Part Number: 1084489-MPE206N
Category: Switches>Pushbutton Switches
Series: MPE
Type: Standard
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: Splash Proof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 100
Panel Cutout Dimensions: Circular - 6.35mm Dia
Circuit: DPDT
Switch Function: On-On
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): P227EE2B18A; UB26KKW015F-FF; P227EE2B20B; P227EE2B20A; 820KMZQ; UB225SKW03N-4JB4-1437567-4; MPE-206N;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
Current Rating (Amps): 6A (AC), 4A (DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9035
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 414375674,-MPE206N-SI,450-1072,-4-1437567-4-SI-ND,4-1437567-4,-4-1437567-4-SI
Base Product Number: MPE206
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MPE206N
Switches - Pushbutton Switches MPE206N
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MPE206N
Pushbutton Switches MPE206N
Pushbutton Switches DPDT PUSH ON/OFF

Pushbutton Switches DPDT PUSH ON/OFF

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-1072-ND 1084489-MPE206N MPE206N MPE206N
Product Name Pushbutton Switches Switches - Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Terminals Solder Lug
Max Current Rating 4 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-JRM-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
Push Button Switches - 1444319 - RS Components, Ltd.
Specs
Actuator Specifications Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton Switches - 486-7015-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details