Pushbutton Switch DPDT Keyswitch Through Hole
PUSH BUTTON SW, DPDT, 0.1A, 30VDC, THT; Product Range:MHPS Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Contact Current DC Max:100mA; Contact Voltage VDC:30V RoHS Compliant: Yes
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 8.5mmDPDT PUSH PUSH
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3532-ND | 72C9499 | MHPS2283 | MHPS2283 |
| Product Name | Pushbutton Switches | Push Button Sw, Dpdt, 0.1A, 30Vdc, Tht; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Solder Pin |