SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
Pushbutton Switches ON(ON).285 FLAT BSHG SLDR .201 BLK CAP 3A
SWITCH PUSHBUTTON DPDT 3A 125V
| Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2461E1W01-FA | 2300-MB2461E1W01-FA | MB2461E1W01-FA | MB2461E1W01-FA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Solder Lug | Solder Terminals | ||
| Features | RoHS | |||
| Max Current Rating | 3 amps | 3 amps |