The MB2511S2G30 is a snap-action, single-pole, double-throw, bracket-mounted pushbutton with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It features a .315" (8.0mm) diameter actuator cap, straight PC mount terminals, and a pretravel of 0.6mm with a total travel of 1.0mm. The housing is made of PBT (UL94V-0), with a stainless steel frame and brass bushing. Operating force is 2.45N, with an electrical life of 100,000 cycles minimum. It operates from -30°C to +85°C and meets UL and CSA certification when ordered with appropriate markings.
MBNF Series Miniature Pushbutton Switches (Formerly MB2500 Series)
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON(ON) 0.4VA PANEL RT ANGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2511S2G30 | 2300-MB2511S2G30 | MB2511S2G30 | MB2511S2G30 | MB2511S2G30 |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Pin | |||
| Max Current Rating | 0.4000 amps |