Pushbutton Switches 8A 125VAC Latching Rectangle Incndscnt
SWITCH PUSHBUTTON SPDT 8A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | MDP16EET1101B | MDP16EET1101B |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | Illuminated Switch | |
| Max Current Rating | 8 amps | 8 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |