Pushbutton Switch 3PDT Standard Panel Mount, Rear
PUSHBUTTON SWITCHES SW PUSHBUTTO
SWITCH, PUSHBUTTON, 3PDT, 6A, 250V; Switch Operation:Momentary Spring Return; Contact Configuration:3PDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:6A; Switch Terminals:Solder RoHS Compliant: Yes
Pushbutton Switches SW PUSHBUTTON
SWITCH PUSHBUTTON 3PDT 6A 125V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1076-ND | 94F211 | MPG306F | MPG306F |
| Product Name | Pushbutton Switches | Switch, Pushbutton, 3Pdt, 6A, 250V; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary Spring Return | Momentary Contact | |
| Switching Mechanism | 3PDT | 3PDT | 3PDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Lug | Solder Terminals |
| Max Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |