Pushbutton Switch 4PDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON 4PDT 6A 125V
Pushbutton Switches 4PDT MOM WIRE LUG
MPG Series Pushbutton Switch
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1078-ND | MPG406R | MPG406R | 70155847 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton; Panel Mount; 1000 V(RMS) (Min.); 6 A; Wire Lug; Thermoset |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | 4PDT | 4PDT | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Max Current Rating | 4 to 6 amps | 6 amps | 6 amps |