The MB2511S2G13 is a snap-action, bracket PC mount pushbutton switch with a single pole, double throw (SPDT) ON-(ON) circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and straight PC terminals with a bracket. It features a .315" (8.0mm) diameter cap, a smooth bushing with keyway, and epoxy-sealed terminals to prevent flux ingress. The housing is made of PBT (UL94V-0), the frame is stainless steel, and it operates within a temperature range of -30°C to +85°C. The switch has a nominal operating force of 2.45N, a total travel of 1.0mm, and a mechanical life of 200,000 operations. It meets UL and CSA certifications when ordered with appropriate markings.
MBNF Series Miniature Pushbutton Switches (Formerly MB2500 Series)
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
SNAP-ACTION BUSHING MOUNT PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches SPDT ON(ON) 0.4VA STRAIGHT W/BRKT
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2511S2G13 | MB2511S2G13 | MB2511S2G13-ND | 2300-MB2511S2G13 | MB2511S2G13 | MB2511S2G13 |
| Product Name | Snap-Action Bracket PC Mount Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps |