Pushbutton Switch 3PDT Standard Panel Mount, Rear
Pushbutton Switches 3PDT PUSH ON/OFF SDR
SWITCH PUSHBUTTON 3PDT 6A 125V
SWITCH, PUSHBUTTON, 3PDT, 6A; Switch Operation:Push On-Push Off; Contact Configuration:3PDT; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:28V; Contact Current Max:6A; Switch Terminals:Solder; Product Range:MPG Series RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 450-1070-ND | MPG306D | MPG306D | 50B6863 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, 3Pdt, 6A; Switch Operation Alcoswitch Te Connectivity |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Push On-Push Off | ||
| Switching Mechanism | 3PDT | 3PDT | 3PDT | |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals; Solder |
| Max Current Rating | 4 to 6 amps | 6 amps | 6 amps | 6 amps |