Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110", LED, Green, IP65
SWITCH PUSHBUTTON SPDT 8A 125V
Pushbutton Switches Sealed, Illuminated Pushbutton Switches
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LAKEEU11JGRNGRN-ND | 1400-LAKEEU11JGRNGRN | LAKEEU11JGRNGRN | LAKEEU11JGRNGRN |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade | |||
| Features | DustProof; Illuminated Switch | DustProof; Weather resistant or waterproof | RoHS |