PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Quick Connect - 0.110", LED, Green, IP65
SWITCH PUSHBUTTON SPDT 8A 125V
Pushbutton Switches Sealed Illuminated SPDT 8A 125V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LAKEEU31KGRNGRN | LAKEEU31KGRNGRN | LAKEEU31KGRNGRN |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Features | DustProof; Weather resistant or waterproof | Illuminated Switch; RoHS | |
| Max Current Rating | 8 amps | 8 amps | 8 amps |