Pushbutton Switch DPDT Standard Panel Mount, Front
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches ON-ON ROUND BUSHING MOUNT BLUE/BLUE CAP
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB26CKW01-GG-ND | KB26CKW01-GG | KB26CKW01-GG |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Alternate Contact (Push-Push) | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |
| Max Current Rating | 1 amps | 1 amps | 1 amps |