Pushbutton Switches 0.01A 35VAC SPST Round Red
SWITCH PUSH SPST-NO 0.01A 35V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | KS-04Q-02 | KS-04Q-02 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Max Current Rating | 0.0100 amps | 0.0100 amps |
| Max AC Voltage Rating | 35 volts | |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact |