Pushbutton Switch SPST-NO Standard Through Hole
SWITCH, PUSHBUTTON, SPST, 10mA, 35VDC, RED; Product Range:KS Series; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.01A 35V
Pushbutton Switches 0.01A 35VAC Square Red
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4789-ND | 24R3066 | KS-00Q-02 | KS-00Q-02 |
| Product Name | Pushbutton Switches | Switch, Pushbutton, Spst, 10Ma, 35Vdc, Red; Product Range E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins |