Complement to KB Pushbuttons
MINIATURE PUSHBUTTON
Pushbutton Switches ON-ON SQUARE BUSHING MOUNT BODY ONLY
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB26SKG01 | 2300-KB26SKG01 | KB26SKG01 | KB26SKG01 | KB26SKG01 |
| Product Name | Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |