PUSHBUTTON, 16A, DPST, Off-On, Quick Connect - 0.250", IP54
Pushbutton Switch DPST Standard Panel Mount, Snap-In
PB SWITCH, DPST, 16A, 120VAC, PANEL ROHS COMPLIANT: YES
SWITCH PB DPST 16A 230V
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-KJD17-22413-112 | 141-KJD17-22413-112-ND | 57AK3187 | KJD17-22413-112 | KJD17-22413-112 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpst, 16A, 120Vac, Panel Rohs Compliant E-Switch | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST | ||
| Features | DustProof | RoHS | |||
| Max Current Rating | 16 amps | 16 amps | 16 amps |