Pushbutton Switch SPST-NO Standard Through Hole
Pushbutton Switches 0.01A 35VAC Round Black
SWITCH PUSH SPST-NO 0.01A 35V
SWITCH, PUSHBUTTON, SPST, 10mA, 35VDC, BLACK; Product Range:KS Series; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4791-ND | KS-01Q-01 | KS-01Q-01 | 24R3073 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst, 10Ma, 35Vdc, Black; Product Range E-Switch |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins |