SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches DPDT ON-ON 1A SQR ILLUM SUPER BLUE
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | KB26SKW01-6G-JB | KB26SKW01-6G-JB |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Solder Terminals | Solder Lug |
| Max Current Rating | 1 amps | 1 amps |