E-Switch, Inc. Pushbutton Switches LASEEV11HREDWHT

Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Red, IP65
Request a Quote Datasheet
Description
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Red, IP65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LASEEV11HREDWHT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LASEEV11HREDWHT
Pushbutton Switches 1400-LASEEV11HREDWHT
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Red, IP65

PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Red, IP65

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LASEEV11HREDWHT
Switches - Pushbutton Switches LASEEV11HREDWHT
SWITCH PUSHBUTTON SPDT 8A 125V

SWITCH PUSHBUTTON SPDT 8A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LASEEV11HREDWHT
Pushbutton Switches LASEEV11HREDWHT
Pushbutton Switches 8A 125VAC Latching Solder Lug

Pushbutton Switches 8A 125VAC Latching Solder Lug

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LASEEV11HREDWHT LASEEV11HREDWHT LASEEV11HREDWHT
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Solder Terminals
Features DustProof; Weather resistant or waterproof Illuminated Switch
Max Current Rating 8 amps 8 amps 8 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Pilot Light 800F PB - 800FD-P0D3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw
Max AC Voltage Rating 24 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details