Pushbutton Switch SPST-NO Standard Through Hole
SWITCH PUSH SPST-NO 0.01A 35V
Tactile Switches 0.01A 35VAC Plunger Red
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | EG4795-ND | KS-03Q-02 | KS-03Q-02 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Tactile Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Square, Plunger | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Solder Pin |