PRIMOFIT coupling reducing fitting for PE/PE-Xa pipe to steel pipe, with insert stiffener, in a 50 mm PE x 2 inch steel pipe configuration, weighing 1.440 kg, with overall length 112 mm, and sealing diameter ranges of 35-43 mm for PE and 36-42 mm for steel. The fitting includes a galvanised steel body and NBR sealing ring, and is designed for push-fit installation.
reducing for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775102525 |
| Product Name | Fittings - Reducers |
| Fitting Type | Tee Fitting; Reducer Fitting |