Union taper seat fitting for ISO/EN U11 standard, with a 1/4 inch thread size, available in galvanized finish. Dimensions include a length of 42 mm, a hexagon across flats of 22 mm, and internal thread engagement depths of s1=19 mm, s2=28 mm, and s3=10 mm.
| Georg Fischer Piping Systems Ltd | RS Components, Ltd. | |
|---|---|---|
| Product Category | Pipe Fittings | Pipe Fittings |
| Product Number | 770340202 | 2435341 |
| Product Name | Fittings - Unions | Malleable Iron Pipe Fittings |
| Fitting Type | Union Fitting | Union Fitting |