The PRIMOFIT Coupling short black part 775101504 is a push-fit connector for transitioning from PE/PE-Xa pipe to steel pipe, including an insert stiffener, compliant with EN 1555-2. It is designed for 40 mm PE pipe with a wall thickness of 3.7 mm, accepting a 1 1/4 inch steel pipe. The coupling has an overall length of 96 mm, an external diameter range of 30 to 36 mm, and an internal diameter range of 32 to 38 mm. It weighs 0.772 kg.
equal for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775101504 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |