Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 775306056

Description
for steel pipe
Request a Quote
Description
for steel pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PRIMOFIT tee fitting for steel pipe, made of galvanized material, with a nominal size of 2 inch, featuring a pipe outer diameter of 96 mm, overall length of 166 mm, and center-to-end dimension of 83 mm. The fitting weighs 2.240 kg and is constructed with EPDM sealing material. The wall thickness range for the branch is 36 to 42 mm, and the spigot dimensions are consistent with the 2 inch size specification in the series.

Datasheet Summary
Powered by GS/AI

PRIMOFIT tee fitting for steel pipe, made of galvanized material, with a nominal size of 2 inch, featuring a pipe outer diameter of 96 mm, overall length of 166 mm, and center-to-end dimension of 83 mm. The fitting weighs 2.240 kg and is constructed with EPDM sealing material. The wall thickness range for the branch is 36 to 42 mm, and the spigot dimensions are consistent with the 2 inch size specification in the series.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 775306056 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
775306056
Fittings - Tees-Wyes-Crosses 775306056
for steel pipe

for steel pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775306056
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131972 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Unions - 161050227 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Cementing
Material PVC/CPVC; PVC-U
View Details
Plastic Pipe Fittings - 1969710 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Elbow Fitting
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
View Details
Fittings - Saddles - 158001060 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details