Georg Fischer Piping Systems Ltd Fittings - Unions 770336104

Description
Union flat seat
Request a Quote
Description
Union flat seat
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 770336104 is a Union flat seat fitting for pipe connections, supplied without sealing gaskets, with a thread size of 1/2 inch per ISO 228. It measures 43 mm in length, 40 mm in diameter, and 85 mm in total length, with s1, s2, and s3 dimensions of 26 mm, 41 mm, and 23 mm respectively. The part is available in black finish.

Datasheet Summary
Powered by GS/AI

The 770336104 is a Union flat seat fitting for pipe connections, supplied without sealing gaskets, with a thread size of 1/2 inch per ISO 228. It measures 43 mm in length, 40 mm in diameter, and 85 mm in total length, with s1, s2, and s3 dimensions of 26 mm, 41 mm, and 23 mm respectively. The part is available in black finish.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Unions - 770336104 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Unions
770336104
Fittings - Unions 770336104
Union flat seat

Union flat seat

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770336104
Product Name Fittings - Unions
Fitting Type Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Tees-Wyes-Crosses - 158400179 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Tube - Male English Straight Thread
Material PP; PE
View Details
Fittings - Unions - 161490636 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Union Fitting
Connection Type Mechanical
Material PVC/CPVC; PVC-U
View Details
Fittings - Saddles - 158001097 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193131972 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details