Socket with internal and external threads, ISO/EN M4, made from galvanized steel, designed for non-potable applications; hexagonal body with nominal dimensions of 40 mm length, 60 mm width, and 41 mm height.
Socket, internal and external thread, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770529107 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |