PRIMOFIT coupling short galvanised for connecting PE/PE-Xa pipe to steel pipe, with insert stiffener, in size 25 x 2.3 mm (3/4 inch), featuring NBR sealing ring and galvanised steel housing. Dimensions are D=51 mm, L=89 mm, with compression lengths of 31-33 mm for PE and 30-34 mm for steel pipe. Weight is 0.450 kg and compliant with EN 1555-2.
equal for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775102502 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |