UNI-Grip S/SE coupling for pipe outside diameters 88 mm to 96 mm, made of stainless steel W5 (1.4571), with EPDM sealing, rated for 10 bar operating pressure and 16 bar test pressure, weighing 1.0 kg, requiring a maximum torque of 160 N·m.
Tensile-resistant connection of metal and metal PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779721414 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |