Socket fitting with internal and external thread, ISO/EN M4, made from galvanized steel and not suitable for drinking water installations. Features a hexagonal shape, 10 mm thread size, 55 mm overall length, and 38 mm hex width, matched to the EN 1/2 size designation. The part is not rated for potable water systems.
Socket, internal and external thread, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770529106 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |