The UNI-Grip S/SE coupling, part number 779721416, is a stainless steel (1.4571) tensile-resistant coupling designed for pipe diameters from 104 mm to 112 mm, with a maximum operating pressure of 10 bar and a test pressure of 16 bar. It uses an EPDM sealing material certified for temperatures between -30°C and 125°C. The coupling has an overall length of 187 mm, a housing diameter of 141 mm, and requires a maximum torquing force of 160 N·m. Its mass is 1.1 kg.
Tensile-resistant connection of metal and metal PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779721416 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |