Union taper seat fitting with ISO/EN U11 thread standard, in galvanized finish, for 1/8 inch G thread size, featuring an inside hexagon for installation. Dimensions include a length of 38 mm, a height of 24 mm, and seat dimensions of 15 mm, 26 mm, and 15 mm.
Union taper seat, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770340201 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |