Georg Fischer Piping Systems Ltd Fittings - Adapters-transitions 775642669

Description
d20-400mm / SDR11
Request a Quote
Description
d20-400mm / SDR11
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ELGEF Plus Transition fitting for PE/steel pipe, with a steel pipe weld-on end and electrofusion weldability, rated for 10 bar gas and 16 bar water, featuring a PE coating for corrosion resistance and a galvanized steel pipe. The part number 775642669 corresponds to the 180 mm nominal diameter (7 in) variant, with maximum length 659 mm and weight 11.935 kg.

Datasheet Summary
Powered by GS/AI

ELGEF Plus Transition fitting for PE/steel pipe, with a steel pipe weld-on end and electrofusion weldability, rated for 10 bar gas and 16 bar water, featuring a PE coating for corrosion resistance and a galvanized steel pipe. The part number 775642669 corresponds to the 180 mm nominal diameter (7 in) variant, with maximum length 659 mm and weight 11.935 kg.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Adapters-transitions - 775642669 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Adapters-transitions
775642669
Fittings - Adapters-transitions 775642669
d20-400mm / SDR11

d20-400mm / SDR11

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775642669
Product Name Fittings - Adapters-transitions
Fitting Type Tee Fitting; Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131934 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001075 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Adapters-transitions - 158400147 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Adapter Fitting
Material PP; PE
Metric Size 161.00 mm (6.34 inch)
View Details
Fittings - Caps-end-Caps - 173103105 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PE
View Details