Socket with internal and external threads, ISO/EN M4, made from galvanized steel, with a hexagonal shape and dimensions of 10 mm across flats, 43 mm length, and 30 mm external diameter.
Socket, internal and external thread, ISO/EN M4
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770529204 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Coupling Fitting |