Georg Fischer Piping Systems Ltd Fittings - Tees-Wyes-Crosses 775302052

Description
for steel pipe
Request a Quote
Description
for steel pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PRIMOFIT tee for steel pipe, part number 775302052, is a galvanized fitting with a 3/4 inch nominal diameter, a body diameter of 51 mm, a length of 115 mm, a socket depth of 58 mm, and a gasket groove dimension of 30 to 34 mm. It weighs 0.580 kg and is designed for use with EPDM or FKM seals. No certifications or qualification ratings are stated for this product.

Datasheet Summary
Powered by GS/AI

The PRIMOFIT tee for steel pipe, part number 775302052, is a galvanized fitting with a 3/4 inch nominal diameter, a body diameter of 51 mm, a length of 115 mm, a socket depth of 58 mm, and a gasket groove dimension of 30 to 34 mm. It weighs 0.580 kg and is designed for use with EPDM or FKM seals. No certifications or qualification ratings are stated for this product.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Tees-Wyes-Crosses - 775302052 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Tees-Wyes-Crosses
775302052
Fittings - Tees-Wyes-Crosses 775302052
for steel pipe

for steel pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775302052
Product Name Fittings - Tees-Wyes-Crosses
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193130077 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 125.00 mm (4.92 inch)
View Details
Fittings - Saddles - 158001079 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132462 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 110.00 mm (4.33 inch)
View Details
Fittings - Saddles - 193131497 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 160.00 mm (6.3 inch)
View Details