Georg Fischer Piping Systems Ltd Fittings - Caps-end-Caps 775457054

Description
for steel pipe
Request a Quote
Description
for steel pipe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PRIMOFIT cap for steel pipe, black, with nominal pipe size of 1 1/4 inch, weight of 0.436 kg, length of 68 mm, and height of 54 mm, with a range of 30 to 36 mm for the internal diameter. The part is designed for use with steel pipe and features a cap-end configuration.

Datasheet Summary
Powered by GS/AI

PRIMOFIT cap for steel pipe, black, with nominal pipe size of 1 1/4 inch, weight of 0.436 kg, length of 68 mm, and height of 54 mm, with a range of 30 to 36 mm for the internal diameter. The part is designed for use with steel pipe and features a cap-end configuration.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Caps-end-Caps - 775457054 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Caps-end-Caps
775457054
Fittings - Caps-end-Caps 775457054
for steel pipe

for steel pipe

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 775457054
Product Name Fittings - Caps-end-Caps
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131934 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 193130244 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 75.00 mm (2.95 inch)
View Details
Fittings - Saddles - 158001058 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132454 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 90.00 mm (3.54 inch)
View Details