Union with spherical seat supporting maximum angular deviation of 6°, compliant with ISO/EN U11, featuring a G 1/2 inch thread size, body dimensions of 770 mm length, 346 mm height, and 204 mm overall width, with sealing face dimensions of 70 mm, 48 mm, 22 mm, and 26 mm for respective sealing elements.
Union, spherical seat angular deviation max. 6°, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770346204 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |