PRIMOFIT elbow fitting for connecting PE/PE-Xa pipe to steel pipe, with galvanised GRP sleeving nut and included insert stiffener, in 32 mm x 3.0 mm size, featuring a 1-inch steel pipe thread, weighing 0.830 kg, with a length of 94 mm and a body diameter of 59 mm. Dimensions for lateral extension are 30 to 34 mm and spigot length is 67 mm.
for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775412153 |
| Product Name | Fittings - Bends-Elbows |
| Fitting Type | Elbow Fitting; Tee Fitting |