Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 770526124

Description
Extension tube
Request a Quote
Description
Extension tube
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extension tube with a 1/2 inch nominal pipe size and overall length of 80 mm, featuring an external thread length of 67 mm and a black finish with galvanized coating. The fitting is designed for pipe connection applications and complies with EN dimensional standards. The overall fitting length results in an external thread length that does not conform to standard specifications.

Datasheet Summary
Powered by GS/AI

Extension tube with a 1/2 inch nominal pipe size and overall length of 80 mm, featuring an external thread length of 67 mm and a black finish with galvanized coating. The fitting is designed for pipe connection applications and complies with EN dimensional standards. The overall fitting length results in an external thread length that does not conform to standard specifications.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 770526124 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
770526124
Fittings - Couplers-Sockets 770526124
Extension tube

Extension tube

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770526124
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 158001041 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132404 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details
Fittings - Saddles - 158001064 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193132436 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 63.00 mm (2.48 inch)
View Details