The PRIMOFIT coupling is a galvanized fitting for connecting PE/PE-Xa piping to steel pipe, including an insert stiffener, and conforms to EN 1555-2. The part number 775102605 corresponds to a 50 mm PE pipe to 1 1/2 inch steel pipe coupling with a length of 103 mm for the steel side and 75 mm for the PE side. The coupling has an overall length of 103 mm and a PE insertion depth range of 35-43 mm, with a steel insertion depth range of 32-38 mm. It weighs 0.900 kg.
equal for PE/PE-Xa pipe to steel pipe
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775102605 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |