Georg Fischer Piping Systems Ltd Fittings - Couplers-Sockets 770526121

Description
Extension tube
Request a Quote
Description
Extension tube
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Extension tube with a 1/2 inch nominal pipe size and a length of 50 mm, available in black and galvanized finishes. The external thread length does not comply with standard dimensions due to overall fitting length. All variants in the series have a consistent wall thickness of 10 mm and are designed for piping system connections.

Datasheet Summary
Powered by GS/AI

Extension tube with a 1/2 inch nominal pipe size and a length of 50 mm, available in black and galvanized finishes. The external thread length does not comply with standard dimensions due to overall fitting length. All variants in the series have a consistent wall thickness of 10 mm and are designed for piping system connections.

Suppliers

Company
Product
Description
Supplier Links
Fittings - Couplers-Sockets - 770526121 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Fittings - Couplers-Sockets
770526121
Fittings - Couplers-Sockets 770526121
Extension tube

Extension tube

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Pipe Fittings
Product Number 770526121
Product Name Fittings - Couplers-Sockets
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Saddles - 193131414 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 40.00 mm (1.57 inch)
View Details
Fittings - Saddles - 158001108 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 158001103 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Fitting Type Tee Fitting
Connection Type Mechanical
Material PP; PE
View Details
Fittings - Saddles - 193130378 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Connection Type Electrofusion
Material PE
Metric Size 400.00 mm (15.75 inch)
View Details