Georg Fischer Piping Systems Ltd Datasheets for Pipe Fittings
Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more
| Product Name | Notes |
|---|---|
| 90° Elbow Low Pressure (SxS) Schedule 80 Harvel® PVC | |
| Cap (S) | |
| Coupling Low Pressure (SxS) Schedule 80 Harvel® PVC | |
| ecoFIT End Cap PE100 SDR11 | |
| ecoFIT End Cap PE100 SDR13.6 | |
| ecoFIT End Cap PE100 SDR17 | |
| ecoFIT Reducer Concentric Short Spigot PE100 SDR11 | |
| ecoFIT Reducer Concentric Short Spigot PE100 SDR13.6 | |
| ecoFIT Reducer Concentric Short Spigot PE100 SDR17 | |
| ecoFIT Reducer Eccentric Short Spigot PE100 SDR13.6 | |
| ecoFIT Reducer Eccentric Short Spigot PE100 SDR9 | |
| ecoFIT Segmented Bend 1.5D 45° PE100 SDR13.6 | |
| ecoFIT Segmented Bend 1.5D 45° PE100 SDR17 | |
| ecoFIT Segmented Bend 1.5D 90° PE100 SDR13.6 | |
| ecoFIT Segmented Bend 1.5D 90° PE100 SDR17 | |
| ecoFIT Segmented Bend 22.5° PE100 SDR11 | |
| ecoFIT Segmented Bend 22.5° PE100 SDR13.6 | |
| ecoFIT Stub Flange Long Spigot PE100 SDR17 | |
| ecoFIT Stub Flange Short Spigot PE100 SDR17 | |
| ecoFIT Sweep Bend 2.5D 30° PE100 SDR13.6 | |
| ecoFIT Sweep Bend 2.5D 45° PE100 SDR13.6 | |
| ecoFIT Sweep Bend 2.5D 60° PE100 SDR17 | |
| ecoFIT Sweep Bend 22.5° PE100 SDR11 | |
| Street Elbow (SPG x S) 45° |
| << Prev | Next >> |