PRIMOFIT Brass repair clamp for pipe sizes up to 12 mm, with a length of 45 mm, inner diameter of 20 mm, and outer diameter of 32 mm, weighing 0.080 kg. The clamp is designed for repair applications and features an EPDM sealing element. The technical data are not warranted characteristics and are subject to change.
PRIMOFIT Brass repair clamp
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 775723051 |
| Product Name | Fittings - others - clamp-screw-Connections |
| Material | Malleable Cast Iron |