Union, spherical seat/taper seat, bronze to iron, compliant with ISO/EN U11, with thread size 1 1/4 inch (G), dimensions 770 mm × 342 mm × 207 mm, and end fittings of 65 mm, 27 mm, and 48 mm. Not suitable for drinking water installation.
Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770342107 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |