The UNI-Grip S/SE coupling in stainless steel 1.4571 is a tensile-resistant connection for metal-to-metal applications with a PN10 solid bolt design. This part, identified by code 779721415, is designed for pipe outer diameter ranges of 97 to 105 mm, with an operating temperature limit of -30°C to 125°C using EPDM sealing and a maximum torque of 160 N·m. The coupling weighs 1.1 kg and has a working pressure of 16 bar. The housing, bars, and strip insert are made from stainless steel W5 (1.4571).
Tensile-resistant connection of metal and metal PN10 Solid bolt
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 779721415 |
| Product Name | Fittings - Couplers-Sockets |
| Fitting Type | Tee Fitting; Coupling Fitting |