Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11, with thread size G 1/2, dimensions: a=770 mm, z1=342 mm, s1=104 mm, s2=70 mm, s3=48 mm, and indicated for non-drinking water applications.
Union, spherical seat/taper seat Bronze to Iron, ISO/EN U11
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Pipe Fittings |
| Product Number | 770342104 |
| Product Name | Fittings - Unions |
| Fitting Type | Union Fitting |